4.5V to 28V Input Synchronous Step Down Controller with EcoMode 16-QFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Switching Controllers 4.5V-28Vin Sync Step Down Controller
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53219RGTR | 296-28312-1-ND | TPS53219RGTR | TPS53219RGTR | TPS53219RGTR | TPS53219RGTR | TPS53219RGTR |
| Product Name | TPS53219 4.5V to 28V Input Synchronous Step Down Controller with EcoMode | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| Output Voltage | 0.6000 to 5.5 volts | ||||||
| IOUT | 20 amps |