The TPS53219A is a 3-V to 28-V input, D-CAP, Eco-Mode synchronous buck controller in a 3-mm × 3-mm, 16-pin QFN package with an exposed thermal pad, designed for point-of-load power supplies in digital consumer products. It operates from a 4.5-V to 25-V VDD supply, supports output voltages from 0.6 V to 5.5 V, and includes built-in LDO, adaptive ON-time control, auto-skip light-load mode, and integrated protection features. The device is specified for operation from -40°C to +85°C.
Wide Input Voltage, Eco-Mode, Single Synchronous Step Controller 16-QFN -40 to 85
Win Source Part Number: 1250131-TPS53219ARGT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: D-CAP™, Eco-Mode™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 25V
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS53219ARGTTTR,
Base Product Number: TPS53219
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Switching Controllers Wide Vin,Eco-Mode Sgl Sync Step Cntrlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53219ARGTT | 1250131-TPS53219ARGTT | 296-TPS53219ARGTTTR-ND | TPS53219ARGTT | TPS53219ARGTT | TPS53219ARGTT | TPS53219ARGTT |
| Product Name | TPS53219A Wide Input Voltage, Eco-Mode, Single Synchronous Step Controller | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start | ||||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |