Single Phase PWM Controller with Light-Load Efficiency Optimization 16-QFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
IC REG CTRLR BUCK 16QFN
Switching Controllers Sgl Phase PWM Controller
IC REG CTRLR BUCK 16QFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53211RGTT | 296-TPS53211RGTTTR-ND | TPS53211RGTT | TPS53211RGTT | TPS53211RGTT | TPS53211RGTT |
| Product Name | TPS53211 Single Phase PWM Controller with Light-Load Efficiency Optimization | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Enable, Frequency Control, Phase Control, Power Good | |||
| Output Voltage | 0.8000 to 9.8 volts | |||||
| IOUT | 20 amps |