Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TPS53211RGTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317693-TPS53211RGTT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 70% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 14V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TPS53211RGTT,TE XTISTPS53211RGTT,296 -TPS53211RGTTTR,TPS5 3211RGTT-ND,296-TPS5 3211RGTTCT,296-TPS53 211RGTTDKR Base Product Number: TPS53211 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317693-TPS53211RGTT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 70% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 14V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TPS53211RGTT,TE XTISTPS53211RGTT,296 -TPS53211RGTTTR,TPS5 3211RGTT-ND,296-TPS5 3211RGTTCT,296-TPS53 211RGTTDKR Base Product Number: TPS53211 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317693-TPS53211RGTT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317693-TPS53211RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317693-TPS53211RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1317693-TPS53211RGTT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 70% Clock Sync: No Supplier Device Package: 16-VQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 4.5V ~ 14V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TPS53211RGTT,TE XTISTPS53211RGTT,296 -TPS53211RGTTTR,TPS5 3211RGTT-ND,296-TPS5 3211RGTTCT,296-TPS53 211RGTTDKR Base Product Number: TPS53211 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317693-TPS53211RGTT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 70%
Clock Sync: No
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 14V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS53211RGTT,TEXTISTPS53211RGTT,296-TPS53211RGTTTR,TPS53211RGTT-ND,296-TPS53211RGTTCT,296-TPS53211RGTTDKR
Base Product Number: TPS53211
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317693-TPS53211RGTT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1732279 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details