Texas Instruments TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails TPS53129RGET

Description
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails - TPS53129RGET - Texas Instruments
Dallas, TX, United States
TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails
TPS53129RGET
TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails TPS53129RGET
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-VQFN -40 to 85

Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53129RGET - 1111952-TPS53129RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53129RGET
1111952-TPS53129RGET
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53129RGET 1111952-TPS53129RGET
Manufacturer: Texas Instruments Win Source Part Number: 1111952-TPS53129RGET Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 700kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 24 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111952-TPS53129RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 700kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-TPS53129RGETTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TPS53129RGETTR-ND
DC DC Switching Controllers 296-TPS53129RGETTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - 296-TPS53129RGETCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TPS53129RGETCT-ND
DC DC Switching Controllers 296-TPS53129RGETCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)

Buy Now Datasheet
DC DC Switching Controllers - TPS53129RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS53129RGET
DC DC Switching Controllers TPS53129RGET
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS53129RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS53129RGET
PMIC - Voltage Regulators - DC DC Switching Controllers TPS53129RGET
IC REG CTRLR BUCK 24VQFN

IC REG CTRLR BUCK 24VQFN

Supplier's Site Datasheet
Switching Controllers - TPS53129RGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Controllers
TPS53129RGET
Switching Controllers TPS53129RGET
Switching Controllers Dual Synch Step- Down Controller

Switching Controllers Dual Synch Step- Down Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS53129RGET 1111952-TPS53129RGET 296-TPS53129RGETTR-ND TPS53129RGET TPS53129RGET TPS53129RGET
Product Name TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53129RGET DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; VQFN,TSSOP Other; 24-VQFN (4x4) Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Soft Start
Output Voltage 0.7600 to 5.5 volts
IOUT 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - HPA02246QRTERQ1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20154QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - HPA02256RHLR - 1020010-HPA02256RHLR - Win Source Electronics
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; VQFN
Special Features Multiple Outputs; Synchronous Rectification
View Details