The TPS53129PWR is a dual synchronous step-down controller designed for efficient power regulation in low voltage applications. It operates within an input voltage range of 4.5 V to 24 V and can provide output voltages from 0.76 V to 5.5 V, supporting a maximum output current of 4 A per channel. The controller utilizes D-CAP2,Ñ¢ mode control, which allows for fast transient response without the need for external compensation components. It features an adaptive on-time control mechanism that enhances efficiency at both heavy and light load conditions, making it suitable for applications requiring high efficiency down to the milliampere range. The device includes integrated features such as cycle-by-cycle over-current protection, adjustable soft-start, and an auto-skip Eco-mode for improved efficiency during light load scenarios. It is available in a 24-pin TSSOP package and is specified for operation in ambient temperatures ranging from -40°C to 85°C. This product is particularly well-suited for point-of-load regulation in digital TVs, networking equipment, set-top boxes, and gaming consoles, where low component count and standby current are critical design considerations.
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043303-TPS53129PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 700kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Switching Controllers Dual Synch Step- Down Controller
IC REG CTRLR BUCK 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53129PWR | 043303-TPS53129PWR | 296-27799-2-ND | TPS53129PWR | TPS53129PWR | TPS53129PWR |
| Product Name | TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53129PWR | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN,TSSOP | SSOP; Other; 24-TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |