Texas Instruments Standard Linear and Logic Dual Buck 4.5V 24V Step-Down DC-DC Converter IC TPS53129PWR

Description
4.5V-24V input Synchronous DCAP2 Mode Dual Step-Down Controller 24-TSSOP -40 to 85 Product overview: TPS53129PWR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 24V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 24V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53129PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.5V-24V input Synchronous DCAP2 Mode Dual Step-Down Controller 24-TSSOP -40 to 85 Product overview: TPS53129PWR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 24V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 24V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53129PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Buck 4.5V 24V Step-Down DC-DC Converter IC
715-TPS53129PWR
Dual Buck 4.5V 24V Step-Down DC-DC Converter IC 715-TPS53129PWR
4.5V-24V input Synchronous DCAP2 Mode Dual Step-Down Controller 24-TSSOP -40 to 85 Product overview: TPS53129PWR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 24V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 24V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53129PWR can be used for catalog matching and distributor lookup.

4.5V-24V input Synchronous DCAP2 Mode Dual Step-Down Controller 24-TSSOP -40 to 85 Product overview: TPS53129PWR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck, 4.5V, 24V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, 4.5V, 24V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53129PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS53129PWR
Product Name Dual Buck 4.5V 24V Step-Down DC-DC Converter IC
Package Type Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Buck 40V 500mA SOIC Step-Down DC-DC Converter IC - 739-LM2594MX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers