Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317515-TPS53129PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 60
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 24V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTPS53129PW,215
Base Product Number: TPS53129
RoHS Status: ROHS3 Compliant
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Switching Controllers Dual Synch Step- Down Controller
IC REG CTRLR BUCK 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS53129PW | 1317515-TPS53129PW | TPS53129PW-ND | TPS53129PW | TPS53129PW | 815-TPS53129PW |
| Product Name | TPS53129 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 24TSSOP |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN,TSSOP | SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 24-TSSOP (0.173, 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | |||
| Output Voltage | 0.7600 to 5.5 volts | 5.5 volts | ||||
| IOUT | 15 amps | 15 amps |