The TPS53128 is a dual synchronous step-down controller with D-CAP2 mode control for low voltage power rails, supporting input voltages from 4.5 V to 24 V and output voltages from 0.76 V to 5.5 V. It features auto-skip Eco-mode for high efficiency at light loads, a fixed switching frequency of 350 kHz, and cycle-by-cycle over-current protection with a programmable threshold of 30 mV to 300 mV. The device is available in a 4-mm x 4-mm 24-pin VQFN (RGE) package and operates across an ambient temperature range of -40°C to 85°C.
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1111951-TPS53128RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Dual Synch Step- Down Controller
IC REG CTRLR BUCK 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53128RGET | 296-TPS53128RGETTR-ND | 1111951-TPS53128RGET | TPS53128RGET | TPS53128RGET | TPS53128RGET |
| Product Name | TPS53128 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53128RGET | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN,TSSOP | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Internal Current Limit; Current Limit, Enable, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |