The TPS53128 is a dual synchronous step-down controller designed for low-voltage power rails, featuring D-CAP2™ mode control with auto-skip eco-mode for high efficiency at light loads. It operates from a 4.5V to 24V input voltage range and supports output voltages from 0.76V to 5.5V. The device is available in a 4-mm x 4-mm 24-pin VQFN (RGE) package with an operating ambient temperature range of -40°C to 85°C. It includes adaptive gate drivers, cycle-by-cycle over-current protection, and integrated boost diodes, enabling low external component count and efficient point-of-load regulation.
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143521-TPS53128RGER
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Dual Synch Step- Down Controller
IC REG CTRLR BUCK 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53128RGER | 143521-TPS53128RGER | 296-27798-2-ND | TPS53128RGER | TPS53128RGER | TPS53128RGER |
| Product Name | TPS53128 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53128RGER | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN,TSSOP | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |