Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 141791-TPS53128PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR BUCK 24TSSOP
Switching Controllers Dual Synch Step- Down Controller
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53128PWR | 141791-TPS53128PWR | 296-27797-2-ND | TPS53128PWR | TPS53128PWR | TPS53128PWR |
| Product Name | TPS53128 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53128PWR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN,TSSOP | SSOP; Other; 24-TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |