The TPS53128PW is a dual synchronous step-down controller with D-CAP2™ mode for low voltage power rails, housed in a 24-pin TSSOP package measuring 4 mm × 4 mm. It operates with an input voltage range of 4.5 V to 24 V and supports output voltages from 0.76 V to 5.5 V. The device features Auto-Skip Eco-mode™ for high efficiency at light loads, cycle-by-cycle over-current protection, and thermally compensated over-current thresholds. It is specified for operation from -40°C to 85°C ambient temperature and employs ceramic output capacitors without requiring external loop compensation components.
Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR BUCK 24TSSOP
Switching Controllers Dual Synch Step- Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53128PW | 296-TPS53128PW-ND | TPS53128PW | TPS53128PW | TPS53128PW |
| Product Name | TPS53128 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; VQFN,TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | ||||
| IOUT | 15 amps |