The TPS53127 is a dual synchronous step-down controller for low-voltage power rails with D-CAP2™ mode control, enabling fast transient response without external loop compensation components. It operates from an input voltage range of 4.5 V to 24 V and supports output voltages from 0.76 V to 5.5 V. The part is available in a 24-pin VQFN package measuring 4.00 mm x 4.00 mm and is specified for operation from -40°C to 85°C ambient temperature. It features adaptive gate drivers, cycle-by-cycle over-current limiting, and thermally compensated over-current protection. The device includes dual soft-start controls and supports ceramic output capacitors with low ESR.
Dual Synchronous Step-Down Controller for Low-Voltage Power Rails 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24VQFN
Switching Controllers Dual Synch Step-Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53127RGET | 296-TPS53127RGETTR-ND | TPS53127RGET | TPS53127RGET | TPS53127RGET |
| Product Name | TPS53127 Dual Synchronous Step-Down Controller for Low-Voltage Power Rails | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | ||||
| IOUT | 15 amps |