The TPS53127 is a dual, adaptive on-time D-CAP2™ mode synchronous buck controller for low-voltage power rails in point-of-load applications. It is available in a 24-pin TSSOP package measuring 7.80 mm by 4.40 mm, with an operating ambient temperature range of -40°C to 85°C. The device supports an input voltage range of 4.5 V to 24 V and an output voltage range of 0.76 V to 5.5 V, with a switching frequency of 700 kHz. It features D-CAP2™ mode control for fast transient response without external loop compensation, low-output ripple, cycle-by-cycle over-current limiting, and adaptive gate drivers with integrated boost diodes. The part includes adjustable soft-start, non-sinking pre-biased soft-start, and thermally compensated over-current protection.
Dual Synchronous Step-Down Controller for Low-Voltage Power Rails 24-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272539-TPS53127PWR
Series: D-CAP2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 4.5 V ~ 24 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS53127
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): ADP3025ARU-REEL7; ADP3025JRU-REEL7; ADP3025JRUZ-REEL7;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 24TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53127PWR | 296-27237-2-ND | 1272539-TPS53127PWR | TPS53127PWR | TPS53127PWR |
| Product Name | TPS53127 Dual Synchronous Step-Down Controller for Low-Voltage Power Rails | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53127PWR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; TSSOP,VQFN | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Internal Current Limit; Current Limit, Enable, Soft Start | |
| Output Voltage | 0.7600 to 5.5 volts | ||||
| IOUT | 15 amps |