Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797957-TPS53126RGET
Series: D-CAP2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 700kHz
Control Features: Enable, Frequency Control
Supply Voltage: 4.5 V ~ 24 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS53126
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX1635EAI; TPS53126RGER; TPS51123ARGET; MAX1632CAI+; LTC3880IUJ#PBF; MAX1994ETM+; MAX1632CAI;
Introduction Date: March 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Dual Sync. Step Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24VQFN
IC REG CTRLR BUCK 24VQFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53126RGET | 797957-TPS53126RGET | 296-24598-6-ND | TPS53126RGET | TPS53126RGET | TPS53126RGET | TPS53126RGET |
| Product Name | TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126RGET | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Synchronous Rectification | Enable, Frequency Control | Multiple Outputs | ||
| Output Voltage | 0.7600 to 5.5 volts | ||||||
| IOUT | 15 amps |