The TPS53126 is a dual synchronous step-down controller designed for low-voltage power rails, operating with an input voltage range of 4.5V to 24V and output voltage range of 0.76V to 5.5V. It features D-CAP2™ mode control for fast transient response without external compensation components, selectable switching frequencies of 350kHz or 700kHz, and cycle-by-cycle over-current protection with a programmable threshold. The device is available in a 4mm × 4mm 24-pin VQFN package and is specified for operation from -40°C to 85°C ambient temperature.
Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111948-TPS53126RGER
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz, 700kHz
Control Features: Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Alternative Parts (Cross-Reference): MAX1635EAI; TPS53126RGET; TPS53126RGER; TPS51123ARGET;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24VQFN
Switching Controllers Dual Sync. Step Down Controller
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53126RGER | 1111948-TPS53126RGER | 296-24556-2-ND | TPS53126RGER | TPS53126RGER | TPS53126RGER |
| Product Name | TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126RGER | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Synchronous Rectification | Enable, Frequency Control | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |