Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 034030-TPS53126PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz, 700kHz
Control Features: Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR BUCK 24TSSOP
Switching Controllers Dual Sync. Step Down Controller
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53126PWR | 296-24555-2-ND | 034030-TPS53126PWR | TPS53126PWR | TPS53126PWR | TPS53126PWR |
| Product Name | TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126PWR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |