Texas Instruments TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency TPS53126PW

Description
Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency - TPS53126PW - Texas Instruments
Dallas, TX, United States
TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency
TPS53126PW
TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency TPS53126PW
Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-TSSOP -40 to 85

Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency 24-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126PW - 1272538-TPS53126PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126PW
1272538-TPS53126PW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126PW 1272538-TPS53126PW
Manufacturer: Texas Instruments Win Source Part Number: 1272538-TPS53126PW Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Frequency Control Supply Voltage: 4.5V ~ 24V Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TPS53126 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Switching Frequency: 350kHz, 700kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1272538-TPS53126PW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control
Supply Voltage: 4.5V ~ 24V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TPS53126
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Switching Frequency: 350kHz, 700kHz

Buy Now
DC DC Switching Controllers - TPS53126PW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS53126PW-ND
DC DC Switching Controllers TPS53126PW-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS53126PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS53126PW
DC DC Switching Controllers TPS53126PW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS53126PW
Switching Controllers TPS53126PW
Switching Controllers Dual Sync. Step Down Controller

Switching Controllers Dual Sync. Step Down Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS53126PW 1272538-TPS53126PW TPS53126PW-ND TPS53126PW TPS53126PW
Product Name TPS53126 Dual Sync. Step-Down Controller for Low Voltage Power Rails, 350kHz or 700kHz Frequency PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53126PW DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; TSSOP,VQFN SSOP; Other; 24-TSSOP Other; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Frequency Control Synchronous Rectification
Output Voltage 0.7600 to 5.5 volts
IOUT 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-89905012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20145MH - 087536-LM20145MH - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-HTSSOP
View Details
4 suppliers
LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation - LM1770SMF/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; SOT-23
Output Voltage 0.8000 to 4.5 volts
View Details
7 suppliers