EVAL MODULE FOR TPS53126-600 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz 700kHz Fully Populated Board TPS53126
TPS53126 D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 792539-TPS53126EVM-6
Series: D-CAP2
Regulator Topology: Buck
Voltage - Output: 1.05V, 1.8V
Voltage - Input: 8 V ~ 22 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 350kHz, 700kHz
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: TPS53126
Family Name: TPS53126
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 26, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS53126EVM-600 | 296-52500-ND | 792539-TPS53126EVM-600 |
| Product Name | EVAL MODULE FOR TPS53126-600 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz 700kHz Fully Populated Board TPS53126 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS53126EVM-600 |
| Category | Developement Board | Developement Board |