Texas Instruments Integrated Circuits(ICs) TPS53125PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 220030-TPS53125PWRG4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Series: D-CAP2 Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 24-TSSOP Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 24 V Function: Step-Down Topology: Buck Frequency - Switching: 350kHz Control Features: Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 220030-TPS53125PWRG4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Series: D-CAP2 Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 24-TSSOP Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 24 V Function: Step-Down Topology: Buck Frequency - Switching: 350kHz Control Features: Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 220030-TPS53125PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220030-TPS53125PWRG4
Integrated Circuits(ICs) 220030-TPS53125PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 220030-TPS53125PWRG4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - DC DC Switching Controllers Series: D-CAP2 Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Manufacturer Device Package: 24-TSSOP Output Type: Transistor Driver Operating Supply Voltage: 4.5 V ~ 24 V Function: Step-Down Topology: Buck Frequency - Switching: 350kHz Control Features: Enable Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 220030-TPS53125PWRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Controllers
Series: D-CAP2
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 24-TSSOP
Output Type: Transistor Driver
Operating Supply Voltage: 4.5 V ~ 24 V
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz
Control Features: Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 220030-TPS53125PWRG4
Product Name Integrated Circuits(ICs)
Output Voltage Type Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details