Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 034029-TPS53125PWR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz
Control Features: Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Switching Controllers Dual Synch Step-Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR BUCK 24TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53125PWR | 296-36997-2-ND | 034029-TPS53125PWR | TPS53125PWR | TPS53125PWR | TPS53125PWR |
| Product Name | TPS53125 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53125PWR | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |