Dual Synchronous Step-Down Controller for Low Voltage Power Rails 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272536-TPS53125PW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable
Supply Voltage: 4.5V ~ 24V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: TPS53125
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Switching Frequency: 350kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Switching Controllers Dual Synch Step-Down Controller
IC REG CTRLR BUCK 24TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53125PW | 1272536-TPS53125PW | 296-TPS53125PW-ND | TPS53125PW | TPS53125PW | TPS53125PW |
| Product Name | TPS53125 Dual Synchronous Step-Down Controller for Low Voltage Power Rails | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53125PW | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | SSOP; Other; 24-TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |