Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards TPS53125EVM-599

Description
TPS53125 D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
TPS53125 D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 296-50091-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
296-50091-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 296-50091-ND
TPS53125 D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

TPS53125 D-CAP2™ DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
EVAL MODULE FOR TPS53125-599 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz Fully Populated Board TPS53125 - TPS53125EVM-599 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TPS53125-599 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz Fully Populated Board TPS53125
TPS53125EVM-599
EVAL MODULE FOR TPS53125-599 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz Fully Populated Board TPS53125 TPS53125EVM-599
EVAL MODULE FOR TPS53125-599 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz Fully Populated Board TPS53125

EVAL MODULE FOR TPS53125-599 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz Fully Populated Board TPS53125

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS53125EVM-599 - 792538-TPS53125EVM-599 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS53125EVM-599
792538-TPS53125EVM-599
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS53125EVM-599 792538-TPS53125EVM-599
Manufacturer: Texas Instruments Win Source Part Number: 792538-TPS53125EVM-5 99 Series: D-CAP2 Regulator Topology: Buck Voltage - Output: 1.05V, 1.8V Voltage - Input: 8 V ~ 22 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: TPS53125 Family Name: TPS53125 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: July 22, 2010 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792538-TPS53125EVM-599
Series: D-CAP2
Regulator Topology: Buck
Voltage - Output: 1.05V, 1.8V
Voltage - Input: 8 V ~ 22 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 350kHz
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: TPS53125
Family Name: TPS53125
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: July 22, 2010
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-50091-ND TPS53125EVM-599 792538-TPS53125EVM-599
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL MODULE FOR TPS53125-599 DC/DC Step Down 2 Non-Isolated - 1.05V 1.8V 4A 8 ~ 22 V Buck 350kHz Fully Populated Board TPS53125 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS53125EVM-599
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1883273 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,EQY-6-63+,MC1631-1,50 OHM - TB-1041-6-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - BLOCKCHAIN 10 CARDS - Infineon Technologies AG
Specs
Category Developement Board
Supported System blockchain applications ; government identification
Host Interface ISO/IEC 14443
View Details