Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1111945-TPS53124RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switching Controllers Dual Synch Step-Down Controller
IC REG CTRLR BUCK 24VQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53124RGET | 296-TPS53124RGETTR-ND | 1111945-TPS53124RGET | TPS53124RGET | TPS53124RGET | TPS53124RGET |
| Product Name | TPS53124 Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53124RGET | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |