Texas Instruments Dual QFN DC-DC Converter IC TPS53124RGERG4

Description
DUAL SWITCHING CONTROLLER, PQCC24, GREEN, PLASTIC, QFN-24 Product overview: TPS53124RGERG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53124RGERG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DUAL SWITCHING CONTROLLER, PQCC24, GREEN, PLASTIC, QFN-24 Product overview: TPS53124RGERG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53124RGERG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual QFN DC-DC Converter IC
715-TPS53124RGERG4
Dual QFN DC-DC Converter IC 715-TPS53124RGERG4
DUAL SWITCHING CONTROLLER, PQCC24, GREEN, PLASTIC, QFN-24 Product overview: TPS53124RGERG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53124RGERG4 can be used for catalog matching and distributor lookup.

DUAL SWITCHING CONTROLLER, PQCC24, GREEN, PLASTIC, QFN-24 Product overview: TPS53124RGERG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, QFN, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53124RGERG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS53124RGERG4 - 1100947-TPS53124RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS53124RGERG4
1100947-TPS53124RGERG4
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS53124RGERG4 1100947-TPS53124RGERG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100947-TPS53124RGER G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 24 V Weight: 45.387587 mg Duty Cycle: 89 % Number of Pins: 24 Number of Outputs: 2 Quiescent Current: 450 µA Output Voltage: 5.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: VQFN Max Frequency: 380 kHz Max Input Voltage: 24 V Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 380 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 15 A Min Input Voltage: 4.5 V Max Output Voltage: 5.5 V Max Duty Cycle: 89 % Min Output Voltage: 760 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100947-TPS53124RGERG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 24 V
Weight: 45.387587 mg
Duty Cycle: 89 %
Number of Pins: 24
Number of Outputs: 2
Quiescent Current: 450 µA
Output Voltage: 5.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: VQFN
Max Frequency: 380 kHz
Max Input Voltage: 24 V
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 380 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 15 A
Min Input Voltage: 4.5 V
Max Output Voltage: 5.5 V
Max Duty Cycle: 89 %
Min Output Voltage: 760 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 715-TPS53124RGERG4 1100947-TPS53124RGERG4
Product Name Dual QFN DC-DC Converter IC PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS53124RGERG4
Package Type Other; VQFN Other; VQFN
Output Voltage 5.5 volts 5.5 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
14V 1A 2MHz MSOP Boost DC-DC Converter IC - 739-LM2621MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 14 volts
Input Voltage 14 volts
View Details
2 suppliers