Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272534-TPS53124PW
Series: D-CAP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable
Supply Voltage: 4.5 V ~ 24 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS53124
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): MAX1634CAI; MAX1634CAI-T; MAX1904EAI+;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Regulator Output DC-DC Controller IC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Switching Controllers Dual Synch Step- Down Controller
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 28TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53124PW | 1272534-TPS53124PW | TPS53124PW-ND | TPS53124PW | TPS53124PW | TPS53124PW | TPS53124PW | TPS53124PW |
| Product Name | TPS53124 Dual Synchronous Step-Down Controller for Low Voltage Power Rails, 380kHz Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53124PW | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; TSSOP,VQFN | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable | ||||
| Output Voltage | 0.7600 to 5.5 volts | |||||||
| IOUT | 15 amps |