Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
Switching Controllers 3V to 26V Input, 20A, Eco-ModeG , D-CAPG Synchronous Buck Controller 16-VQFN -20 to 85
DC-DC CONTROLLER
DC-DC CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-VQFN (3x3)
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-51985-2-ND | TPS53119RGTT | TPS53119RGTT | TPS53119RGTT | TPS53119RGTT |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Soft Start | |||
| fsw | 200 to 1070 kHz | 200 kHz | 200 to 1070 kHz | 200 to 1070 kHz | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |