Texas Instruments Standard Linear and Logic Buck 3V 26V 20A Step-Down DC-DC Converter IC TPS53119RGTR

Description
3V to 26V Input, 20A, Eco-Mode™, D-CAP™ Synchronous Buck Controller 16-VQFN -20 to 85 Product overview: TPS53119RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 26V, 20A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 26V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53119RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V to 26V Input, 20A, Eco-Mode™, D-CAP™ Synchronous Buck Controller 16-VQFN -20 to 85 Product overview: TPS53119RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 26V, 20A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 26V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53119RGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 3V 26V 20A Step-Down DC-DC Converter IC - 715-TPS53119RGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 3V 26V 20A Step-Down DC-DC Converter IC
715-TPS53119RGTR
Buck 3V 26V 20A Step-Down DC-DC Converter IC 715-TPS53119RGTR
3V to 26V Input, 20A, Eco-Mode™, D-CAP™ Synchronous Buck Controller 16-VQFN -20 to 85 Product overview: TPS53119RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 26V, 20A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 26V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53119RGTR can be used for catalog matching and distributor lookup.

3V to 26V Input, 20A, Eco-Mode™, D-CAP™ Synchronous Buck Controller 16-VQFN -20 to 85 Product overview: TPS53119RGTR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3V, 26V, 20A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3V, 26V, 20A, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS53119RGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS53119RGTR
Product Name Buck 3V 26V 20A Step-Down DC-DC Converter IC
Input Voltage 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 72 volts
View Details
Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers