The TPS53114 is a single synchronous step-down controller designed for low-voltage power rails, operating with an input voltage range of 4.5 V to 24 V and output voltage range of 0.76 V to 5.5 V. It features D-CAP2™ mode control for fast transient response without external compensation components, and is compatible with ceramic output capacitors. The part is available in a 16-pin HTSSOP package with a body size of 5.00 mm × 4.40 mm, and is specified for operation from -40°C to 85°C ambient temperature. It supports selectable switching frequencies of 350 kHz or 700 kHz, includes adaptive gate drivers with an integrated boost diode, and provides cycle-by-cycle overcurrent protection with thermally compensated OCP.
4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034027-TPS53114PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz, 700kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: TPS53114
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Alternative Parts (Cross-Reference): BD63536FJ; BD95602MUV-LBE2; BD63536FJ-E2; MAX1653EEE+T; MAX5061AUE+; TPS53114PWP; TPS53114PWPR; TPS53114PWR;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers 4.5-24V Inp, Synch Step Down Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Regulator Output DC-DC Controller IC
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53114PWPR | 034027-TPS53114PWPR | 296-24335-2-ND | TPS53114PWPR | TPS53114PWPR | TPS53114PWPR | TPS53114PWPR |
| Product Name | TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53114PWPR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Package Type | Other; HTSSOP,TSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |||
| Output Voltage | 0.7600 to 5.5 volts | ||||||
| IOUT | 15 amps |