Texas Instruments TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails TPS53114PWP

Description
4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails - TPS53114PWP - Texas Instruments
Dallas, TX, United States
TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails
TPS53114PWP
TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails TPS53114PWP
4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails 16-HTSSOP -40 to 85

4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-34608-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-34608-5-ND
DC DC Switching Controllers 296-34608-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53114PWP - 1272533-TPS53114PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53114PWP
1272533-TPS53114PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53114PWP 1272533-TPS53114PWP
Manufacturer: Texas Instruments Win Source Part Number: 1272533-TPS53114PWP Packaging: Tube Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.5V ~ 24V Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: TPS53114 Manufacturer Pack Quantity: 90 MSL Level: 2 (1 Year) Switching Frequency: 350kHz, 700kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1272533-TPS53114PWP
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 4.5V ~ 24V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: TPS53114
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Switching Frequency: 350kHz, 700kHz

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS53114PWP
Switching Controllers TPS53114PWP
Switching Controllers 4.5-24V Inp, Synch Step Down Controller

Switching Controllers 4.5-24V Inp, Synch Step Down Controller

Buy Now Datasheet
DC DC Switching Controllers - TPS53114PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS53114PWP
DC DC Switching Controllers TPS53114PWP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS53114PWP 296-34608-5-ND 1272533-TPS53114PWP TPS53114PWP TPS53114PWP
Product Name TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53114PWP Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP,TSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification Synchronous Rectification Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Output Voltage 0.7600 to 5.5 volts
IOUT 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation - LM1771SSDX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; VSSOP,WSON
Special Features Enable
View Details
4 suppliers
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM25007MM-NS - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active
View Details