The TPS53114PW is a single synchronous step-down controller designed for low voltage power rails, operating with an input voltage range of 4.5 V to 24 V and output voltage range of 0.76 V to 5.5 V. It uses D-CAP2™ mode control for fast transient response without external compensation components and supports ceramic output capacitors. The device is available in a 16-pin TSSOP package measuring 5.00 mm by 4.40 mm and operates over an ambient temperature range of -40°C to 85°C. Switching frequency is selectable at 350 kHz or 700 kHz, and it includes adaptive gate drivers, low-side current sensing, and adjustable soft start. Thermal compensation for overcurrent protection is provided at 4000 ppm/°C.
4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails 16-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055619-TPS53114PW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 350kHz, 700kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers 4.5-24V Inp Synch St Down Controller
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53114PW | 296-25106-5-ND | 055619-TPS53114PW | TPS53114PW | TPS53114PW |
| Product Name | TPS53114 4.5V to 24V Input, Synchronous Step-Down Controller for Low Voltage Power Rails | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53114PW | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; HTSSOP,TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | ||
| Output Voltage | 0.7600 to 5.5 volts | ||||
| IOUT | 15 amps |