Single, Adaptive On-Time D-CAP2 Mode Synchronous Buck Controller 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272532-TPS53015DGSR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good
Supply Voltage: 4.5V ~ 28V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: TPS53015
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Switching Frequency: 500kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR BUCK 10MSOP
Switching Controllers Sgl,Adap OT D-CAP2 Mode Sync Buck Cntrl
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53015DGSR | 1272532-TPS53015DGSR | 296-40777-2-ND | TPS53015DGSR | TPS53015DGSR | TPS53015DGSR | TPS53015DGSR | TPS53015DGSR |
| Product Name | TPS53015 Single, Adaptive On-Time D-CAP2 Mode Synchronous Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53015DGSR | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; VSSOP | SSOP; Other; 10-TFSOP, 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | ||||
| Output Voltage | 0.7600 to 7 volts | |||||||
| IOUT | 25 amps |