Single Synchronous Step-Down Controller for Low Voltage Power Rails 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111943-TPS53014DGSR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR BUCK 10MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS53014DGSR | 1111943-TPS53014DGSR | 296-30492-2-ND | TPS53014DGSR | TPS53014DGSR | TPS53014DGSR | TPS53014DGSR |
| Product Name | TPS53014 Single Synchronous Step-Down Controller for Low Voltage Power Rails | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS53014DGSR | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; VSSOP | SSOP; Other; 10-VSSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start | |||
| Output Voltage | 0.7600 to 7 volts | ||||||
| IOUT | 25 amps |