PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 32-HTSSOP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 32-HTSSOP
IC REG TRP BCK/LNR SYNC 32HTSSOP
IC REG TRP BCK/LNR SYNC 32HTSSOP
IC REG TRP BCK/LNR SYNC 32HTSSOP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS5300DAPRG4-ND | TPS5300DAPRG4 | TPS5300DAPRG4 | TPS5300DAPRG4 | TPS5300DAPRG4 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | Other; 32-PowerTSSOP (0.240", 6.10mm Width) | SSOP | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |