PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 32-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797956-TPS5300DAP
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 28 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Number of Outputs: 3
Part Status: Obsolete(EOL)
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS5300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-HTSSOP
Alternative Parts (Cross-Reference): TS2507 CS RL; MAX1711EEG-T; L6738A; LTC3730CG#TR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 32-HTSSOP
IC REG TRP BCK/LNR SYNC 32HTSSOP
IC REG TRP BCK/LNR SYNC 32HTSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-12508-5-ND | 797956-TPS5300DAP | TPS5300DAP | TPS5300DAP | TPS5300DAP |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS5300DAP | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | ||||
| Package Type | Other; "32-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 32-TSSOP (0.240", 6.10mm Width) Exposed Pad | SSOP; Other; 32-PowerTSSOP (0.240\", 6.10mm Width) | SSOP | Other; 32-PowerTSSOP (0.240", 6.10mm Width) |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |