Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-10931-5-ND | TPS5211PWP |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification | |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |