Synchronous Buck Controller for Pentium(R) Processors 28-HTSSOP 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055618-TPS5210PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 11.4 V to 13 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP
Switching Controllers Synch Buck Cntrlr for Pentium Proc
IC REG CTRLR BUCK 28HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5210PWPR | 055618-TPS5210PWPR | TPS5210PWPR-ND | TPS5210PWPR | TPS5210PWPR | TPS5210PWPR |
| Product Name | TPS5210 Synchronous Buck Controller for Pentium(R) Processors | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210PWPR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active |