Texas Instruments TPS5210 Synchronous Buck Controller for Pentium(R) Processors TPS5210PWP

Description
Synchronous Buck Controller for Pentium(R) Processors 28-HTSSOP 0 to 125
Request a Quote Datasheet
Description
Synchronous Buck Controller for Pentium(R) Processors 28-HTSSOP 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5210 Synchronous Buck Controller for Pentium(R) Processors - TPS5210PWP - Texas Instruments
Dallas, TX, United States
TPS5210 Synchronous Buck Controller for Pentium(R) Processors
TPS5210PWP
TPS5210 Synchronous Buck Controller for Pentium(R) Processors TPS5210PWP
Synchronous Buck Controller for Pentium(R) Processors 28-HTSSOP 0 to 125

Synchronous Buck Controller for Pentium(R) Processors 28-HTSSOP 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210PWP - 034026-TPS5210PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210PWP
034026-TPS5210PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210PWP 034026-TPS5210PWP
Manufacturer: Texas Instruments Win Source Part Number: 034026-TPS5210PWP Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 28-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 11.4 V to 13 V Alternative Parts (Cross-Reference): LTC3816EUHF#TRPBF; TPS51513RHB; TPS5210PWPRG4; TPS5210PWP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034026-TPS5210PWP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 11.4 V to 13 V
Alternative Parts (Cross-Reference): LTC3816EUHF#TRPBF; TPS51513RHB; TPS5210PWPRG4; TPS5210PWP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-10929-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-10929-5-ND
DC DC Switching Controllers 296-10929-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet
DC DC Switching Controllers - TPS5210PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS5210PWP
DC DC Switching Controllers TPS5210PWP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-HTSSOP

Buy Now Datasheet
IC REG CTRLR BUCK 28HTSSOP - 815-TPS5210PWP - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 28HTSSOP
815-TPS5210PWP
IC REG CTRLR BUCK 28HTSSOP 815-TPS5210PWP
IC REG CTRLR BUCK 28HTSSOP

IC REG CTRLR BUCK 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS5210PWP 034026-TPS5210PWP 296-10929-5-ND TPS5210PWP 815-TPS5210PWP
Product Name TPS5210 Synchronous Buck Controller for Pentium(R) Processors PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210PWP DC DC Switching Controllers DC DC Switching Controllers IC REG CTRLR BUCK 28HTSSOP
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver Transistor Driver
Package Type SSOP; Other; 28-HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) SSOP; Other; 28-PowerTSSOP (0.173, 4.40mm Width)
Life Cycle Stage Maturity; Active Declining; Not For New Designs
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start Synchronous Rectification
Unlock Full Specs
to access all available technical data