Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210DWR TPS5210DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 797955-TPS5210DWR Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 11.4 V ~ 13 V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS5210 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MAX8577EUB+T; LTC1629EG-6; ISL6324ACRZR5381; TS2507 CS RL; MAX1711EEG-T; L6738A; BD95371MUV-E2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797955-TPS5210DWR Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 11.4 V ~ 13 V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS5210 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MAX8577EUB+T; LTC1629EG-6; ISL6324ACRZR5381; TS2507 CS RL; MAX1711EEG-T; L6738A; BD95371MUV-E2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210DWR - 797955-TPS5210DWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210DWR
797955-TPS5210DWR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210DWR 797955-TPS5210DWR
Manufacturer: Texas Instruments Win Source Part Number: 797955-TPS5210DWR Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, Power Good, Soft Start Supply Voltage: 11.4 V ~ 13 V Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS5210 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MAX8577EUB+T; LTC1629EG-6; ISL6324ACRZR5381; TS2507 CS RL; MAX1711EEG-T; L6738A; BD95371MUV-E2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797955-TPS5210DWR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Power Good, Soft Start
Supply Voltage: 11.4 V ~ 13 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS5210
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MAX8577EUB+T; LTC1629EG-6; ISL6324ACRZR5381; TS2507 CS RL; MAX1711EEG-T; L6738A; BD95371MUV-E2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS5210DWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS5210DWR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS5210DWR
IC REG CTRLR BUCK 28SOIC

IC REG CTRLR BUCK 28SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - TPS5210DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS5210DWR
DC DC Switching Controllers TPS5210DWR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 797955-TPS5210DWR TPS5210DWR TPS5210DWR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5210DWR PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width) SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Operating Temperature -40 C (-40 F)
View Details