The TPS5210DW is a synchronous buck regulator controller designed to provide an accurate, programmable supply voltage for microprocessors. It is packaged in a 28-pin SOIC (DW) package and operates over a junction temperature range of 0°C to 125°C. The device features a programmable reference voltage range of 1.3 V to 3.5 V, set by a 5-bit VID input code, and includes programmable droop compensation, adjustable overcurrent protection, and active deadtime control. An internal 2-A driver with an 8-V gate-voltage regulator supports both high-side bootstrap and ground-referenced configurations. The power good output monitors the output voltage and activates when within 7% of the set point. Overvoltage protection disables drivers if the output exceeds 15% above the nominal value. The inhibit pin enables power sequencing, and an internal 3-mA typical supply current supports low-power operation. A slow-start capacitor sets soft-start timing proportional to the reference voltage.
Synchronous Buck Controller for Pentium(R) Processors 28-SOIC 0 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5210DW | 296-2021-5-ND | TPS5210DW |
| Product Name | TPS5210 Synchronous Buck Controller for Pentium(R) Processors | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Synchronous Rectification | ||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |