DDR Memory Termination Regulator, 2A, 1.8V, 2-Output, QFN Product overview: TPS51916RUKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1.8V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2A, 1.8V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51916RUKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034025-TPS51916RUKT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 2
Output Voltage: 0.7 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC REG CTRLR DDR 2OUT 20WQFN
Switching Controllers DDR2,DDR3 & DDR3L BUCK CONTROLLER
IC REG CTRLR DDR 2OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS51916RUKT | 034025-TPS51916RUKT | TPS51916RUKT | TPS51916RUKT | TPS51916RUKT |
| Product Name | 2A 1.8V QFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51916RUKT | PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators |
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | Other; QFN | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |
| Output Voltage | 1.8 volts | 0.7000 to 1.8 volts | |||
| IOUT | 2 amps |