Texas Instruments Voltage Regulator IC TPS51916RUKRG4

Description
D-CAP, D-CAP2 Controller, DDR Voltage Regulator IC 2 Output 20-WQFN (3x3) Product overview: TPS51916RUKRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51916RUKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D-CAP, D-CAP2 Controller, DDR Voltage Regulator IC 2 Output 20-WQFN (3x3) Product overview: TPS51916RUKRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51916RUKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
750-TPS51916RUKRG4
Voltage Regulator IC 750-TPS51916RUKRG4
D-CAP, D-CAP2 Controller, DDR Voltage Regulator IC 2 Output 20-WQFN (3x3) Product overview: TPS51916RUKRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51916RUKRG4 can be used for catalog matching and distributor lookup.

D-CAP, D-CAP2 Controller, DDR Voltage Regulator IC 2 Output 20-WQFN (3x3) Product overview: TPS51916RUKRG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51916RUKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 220023-TPS51916RUKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
220023-TPS51916RUKRG4
Integrated Circuits(ICs) 220023-TPS51916RUKRG4
Manufacturer: Texas Instruments Win Source Part Number: 220023-TPS51916RUKRG 4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Special Purpose Series: D-CAP, D-CAP2 Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 20-WFQFN Exposed Pad Manufacturer Device Package: 20-WQFN (3x3) Applications: Controller, DDR Voltage - Output: 0.7 V ~ 1.8 V Voltage - Input: 3 V ~ 28 V Number of Outputs: 2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 220023-TPS51916RUKRG4
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Series: D-CAP, D-CAP2
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFQFN Exposed Pad
Manufacturer Device Package: 20-WQFN (3x3)
Applications: Controller, DDR
Voltage - Output: 0.7 V ~ 1.8 V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS51916RUKRG4 220023-TPS51916RUKRG4
Product Name Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel(TR) Other; 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4975SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Specialized ICs - BZV55-C68 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details