DDR Memory Termination Regulator 4.5V to 5.5V 20-Pin WQFN EP T/R Product overview: TPS51916RUKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51916RUKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034024-TPS51916RUKR
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 2
Family Name: TPS51916
Output Voltage: 0.7 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Alternative Parts (Cross-Reference): ISL6262IRZ; 88PG877-A2-NFB1C000-
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals
Switching Controllers DDR2,DDR3 & DDR3L BUCK CONTROLLER
IC REG CTRLR DDR 2OUT 20WQFN
IC REG CTRLR DDR 2OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS51916RUKR | 034024-TPS51916RUKR | TPS51916RUKR | TPS51916RUKR | TPS51916RUKR |
| Product Name | 4.5V 5.5V Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51916RUKR | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Output Voltage | 1.8 volts | 0.7000 to 1.8 volts | |||
| IOUT | 2 amps | ||||
| IQ | 6.00E-4 amps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |