Dual-Phase, D-CAP+? Mode Step Down Power Management IC for 50A+ Applications 40-VQFN -10 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 034023-TPS51727RHAR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 300kHz, 400kHz, 500kHz
Control Features: Current Limit, Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 40-VQFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
IC REG CTRLR BUCK 40VQFN
Switching Controllers Dual-Ph Eco-Mode Stp Down Pwr Mgmt IC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFN (6x6)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51727RHAR | 034023-TPS51727RHAR | 296-23397-2-ND | TPS51727RHAR | TPS51727RHAR | TPS51727RHAR |
| Product Name | TPS51727 Dual-Phase, D-CAP+? Mode Step Down Power Management IC for 50A+ Applications | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51727RHAR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; VQFN | Other; 40-VQFN (6x6) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||
| Special Features | Power Good | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Power Good | ||
| Output Voltage | 0.4000 to 1.25 volts | |||||
| VIN | 4.5 to 28 volts | 3 to 28 volts | ||||
| fsw | 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz |