Manufacturer: Texas Instruments
Win Source Part Number: 034022-TPS51716RUKR
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 3
Output Voltage: 0.7 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DDR Termination Regulator 4.5V to 5.5V 20-Pin WQFN EP T/R Product overview: TPS51716RUKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 4.5V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51716RUKR can be used for catalog matching and distributor lookup.
IC REG CTRLR DDR 3OUT 20WQFN
IC REG CTRLR DDR 3OUT 20WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 034022-TPS51716RUKR | 750-TPS51716RUKR | TPS51716RUKR | TPS51716RUKR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51716RUKR | 4.5V 5.5V Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Output Voltage | 0.7000 to 1.8 volts | 1.8 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |