Texas Instruments TPS51678 2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU TPS51678RSMT

Description
2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 85
Request a Quote Datasheet
Description
2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51678 2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU - TPS51678RSMT - Texas Instruments
Dallas, TX, United States
TPS51678 2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU
TPS51678RSMT
TPS51678 2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU TPS51678RSMT
2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 85

2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51678RSMT - 132233-TPS51678RSMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51678RSMT
132233-TPS51678RSMT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51678RSMT 132233-TPS51678RSMT
Manufacturer: Texas Instruments Win Source Part Number: 132233-TPS51678RSMT Packaging: Reel - TR Applications: Controller, Intel VR12.6 Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 1 Output Voltage: 0.5 V to 2.3 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132233-TPS51678RSMT
Packaging: Reel - TR
Applications: Controller, Intel VR12.6
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 1
Output Voltage: 0.5 V to 2.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51678RSMT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51678RSMT
PMIC - Voltage Regulators - Special Purpose TPS51678RSMT
IC REG CTRLR VR12.6 1OUT 32VQFN

IC REG CTRLR VR12.6 1OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51678RSMT
Switching Controllers TPS51678RSMT
Switching Controllers 2-Phase D-CAP+TM SD Cntlr

Switching Controllers 2-Phase D-CAP+TM SD Cntlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51678RSMT 132233-TPS51678RSMT TPS51678RSMT TPS51678RSMT
Product Name TPS51678 2-Phase, D-CAP+TM Step-Down Controller for VR12.6 V.CPU PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51678RSMT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (4x4) Other; 32-VFQFN Exposed Pad
Output Voltage 0.5000 to 2.3 volts 0.5000 to 2.3 volts
IOUT 40 amps
VIN 4.5 to 28 volts
Unlock Full Specs
to access all available technical data