Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+ Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105
Win Source Part Number: 1100945-TPS51650RSLT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: D-CAP+™
Package: Tape & Reel
Applications: Controller, Intel IMVP-7
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Output: 0.25V ~ 1.52V
Voltage - Input: 3V ~ 28V
Number of Outputs: 2
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (6x6)
Temperature Range - Operating: -10°C ~ 105°C
Alternative Parts (Cross-Reference): MAX1385BETM+; UCD9224RGZR; TPS59650RSLR; TPS59640RSLT;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -TPS51650RSLT-NDR,29
Base Product Number: TPS51650
IC REG CTRLR IMVP-7 2OUT 48VQFN
Switching Controllers Dual-Channel SD Controller
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51650RSLT | 1100945-TPS51650RSLT | TPS51650RSLT | TPS51650RSLT |
| Product Name | TPS51650 Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+ Step-Down Controller for IMVP-7 Vcore | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; Tape & Reel | Other; 48-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Telemetry,Dynamic Voltage Scaling,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.2500 to 1.52 volts | |||
| IOUT | 20 amps |