Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+ Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 043302-TPS51650RSLR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 48-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG CTRLR IMVP-7 2OUT 48VQFN
Switching Controllers Dual-Channel SD Controller
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51650RSLR | 043302-TPS51650RSLR | TPS51650RSLR | TPS51650RSLR |
| Product Name | TPS51650 Dual Channel (3-Phase CPU / 2-Phase GPU) SVID, D-CAP+ Step-Down Controller for IMVP-7 Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51650RSLR | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 48-VQFN (6x6) | Other; 48-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Telemetry,Dynamic Voltage Scaling,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.2500 to 1.52 volts | 0.2500 to 1.52 volts | ||
| IOUT | 20 amps |