The TPS51640ARSLT is a dual-channel (3-phase CPU/1-phase GPU) SVID, D-CAP+ step-down controller designed for IMVP-7 Vcore applications. It is packaged in a 48-pin VQFN (RSL) with dimensions compatible with 180.0 mm reel diameter and 12.0 mm tape pitch. The operating temperature range is -10 to 105°C. The device requires a current CNDA agreement with Intel for use. The part marking is TPS 51640A. The moisture sensitivity level is Level-1-260C-UNLIM, and it uses NIPDAU lead finish.
Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 055616-TPS51640ARSLT
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 48-VQFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG CTRLR IMVP-7 2OUT 48VQFN
Switching Controllers Dual-Channel SD Controller
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51640ARSLT | 055616-TPS51640ARSLT | TPS51640ARSLT | TPS51640ARSLT |
| Product Name | TPS51640A Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51640ARSLT | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; VQFN | Other; 48-VQFN (6x6) | Other; 48-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Power Good,Phase Interleaving,Telemetry,Dynamic Voltage Scaling,Light Load Efficiency,Synchronous Rectification | Multiple Outputs | ||
| Output Voltage | 0.2500 to 1.52 volts | 0.2500 to 1.52 volts | ||
| IOUT | 20 amps |