Texas Instruments TPS51640A Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore TPS51640ARSLR

Description
Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105
Request a Quote Datasheet
Description
Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51640A Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore - TPS51640ARSLR - Texas Instruments
Dallas, TX, United States
TPS51640A Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore
TPS51640ARSLR
TPS51640A Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore TPS51640ARSLR
Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105

Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore 48-VQFN -10 to 105

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51640ARSLR - 083475-TPS51640ARSLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51640ARSLR
083475-TPS51640ARSLR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51640ARSLR 083475-TPS51640ARSLR
Manufacturer: Texas Instruments Win Source Part Number: 083475-TPS51640ARSLR Packaging: Reel - TR Applications: Controller, Intel IMVP-7 Mounting: SMD (SMT) Voltage - Input: 3 V to 28 V Number of Outputs: 2 Output Voltage: 0.25 V to 1.52 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 105°C Case / Package: 48-VQFN (6x6) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083475-TPS51640ARSLR
Packaging: Reel - TR
Applications: Controller, Intel IMVP-7
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 2
Output Voltage: 0.25 V to 1.52 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 105°C
Case / Package: 48-VQFN (6x6)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51640ARSLR
Switching Controllers TPS51640ARSLR
Switching Controllers Dual-Channel SD Controller

Switching Controllers Dual-Channel SD Controller

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51640ARSLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51640ARSLR
PMIC - Voltage Regulators - Special Purpose TPS51640ARSLR
IC REG CTRLR IMVP-7 2OUT 48VQFN

IC REG CTRLR IMVP-7 2OUT 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51640ARSLR 083475-TPS51640ARSLR TPS51640ARSLR TPS51640ARSLR
Product Name TPS51640A Dual-Channel (3-Phase CPU/1-Phase GPU) SVID, D-CAP+? Step-Down Controller for IMVP-7 Vcore PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51640ARSLR Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 48-VQFN (6x6) Other; 48-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Power Good,Phase Interleaving,Telemetry,Dynamic Voltage Scaling,Light Load Efficiency,Synchronous Rectification Multiple Outputs
Output Voltage 0.2500 to 1.52 volts 0.2500 to 1.52 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22673TJE-ADJ/J7002342 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers